Strataflo Products, Inc. No. 385: EPD Rubber Poppet 385-050

Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.
Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

Suppliers

Company
Product
Description
Supplier Links
Fort Wayne, IN, USA
No. 385: EPD Rubber Poppet
385-050
No. 385: EPD Rubber Poppet 385-050
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 385-050
Product Name No. 385: EPD Rubber Poppet
Valve Type Lift Check; Check; Poppet
Valve Size 0.50 inch (12.70 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, HPH -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Hydraulic; Air
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
VALVES - BP-050-SS-T-F-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-C 6X6 FPT 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details