Strataflo Products, Inc. No. 352, Double-Tapped 352-300

Description
The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify what size connections are required. All valves are 100% American-made and built to last. Double-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.
Datasheet
Description
The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify what size connections are required. All valves are 100% American-made and built to last. Double-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 352, Double-Tapped - 352-300 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 352, Double-Tapped
352-300
No. 352, Double-Tapped 352-300
The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify what size connections are required. All valves are 100% American-made and built to last. Double-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.

The No. 352 check valve is made of a one-piece cast brass body with heavy bosses added for
leak-proof side connections. Designed to operate in any position, a sensitive spring has been
added to close the poppet automatically. The rubber poppet is fully-formed around a solid
steel insert to provide greater strength in commercial applications. When ordering, specify
what size connections are required. All valves are 100% American-made and built to last.
Double-tapped check valve is generally used
for submersible pump installations or when
it is necessary to attach a pressure switch,
pressure gauge, snifter valve, drain or blow
lines, or adding chemicals.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 352-300
Product Name No. 352, Double-Tapped
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Solenoid Valves, FP50(B) -  - Rotork plc
Specs
Valve Type Solenoid
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-075-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-417-0/100 - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details