Strataflo Products, Inc. No. 351, Single-Tapped 351-300

Description
The No. 351 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify whether tapping is to be on the inlet or outlet side of the valve and what size connection is required. All valves are 100% American-made and built to last. Single-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.
Datasheet
Description
The No. 351 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify whether tapping is to be on the inlet or outlet side of the valve and what size connection is required. All valves are 100% American-made and built to last. Single-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Wayne, IN, USA
No. 351, Single-Tapped
351-300
No. 351, Single-Tapped 351-300
The No. 351 check valve is made of a one-piece cast brass body with heavy bosses added for leak-proof side connections. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. When ordering, specify whether tapping is to be on the inlet or outlet side of the valve and what size connection is required. All valves are 100% American-made and built to last. Single-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a pressure switch, pressure gauge, snifter valve, drain or blow lines, or adding chemicals.

The No. 351 check valve is made of a one-piece cast brass body with heavy bosses added for
leak-proof side connections. Designed to operate in any position, a sensitive spring has been
added to close the poppet automatically. The rubber poppet is fully-formed around a solid
steel insert to provide greater strength in commercial applications. When ordering, specify
whether tapping is to be on the inlet or outlet side of the valve and what size connection is
required. All valves are 100% American-made and built to last.
Single-tapped check valve is generally used
for submersible pump installations or when
it is necessary to attach a pressure switch,
pressure gauge, snifter valve, drain or blow
lines, or adding chemicals.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 351-300
Product Name No. 351, Single-Tapped
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
558 Series Restrictor Check Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details