Strataflo Products, Inc. No. 285: EPD Rubber Poppet 285-300

Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.
Datasheet
Description
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 285: EPD Rubber Poppet - 285-300 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 285: EPD Rubber Poppet
285-300
No. 285: EPD Rubber Poppet 285-300
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for chemical and detergent applications, also including animal and vegetable oils, brake fluid, ketones, ozone & oxidizing chemicals, ammonia, and salt water.

An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of
stainless steel. They are manufactured from a one piece cast brass body. The unique strainer
consists of a helically wound stainless steel spring wire which is durable and cannot corrode.
Each valve is tested twice for casting integrity and backflow prevention. All valves are 100%
American-Made and built to last.
Used for chemical and detergent
applications, also including animal and
vegetable oils, brake fluid, ketones, ozone &
oxidizing chemicals, ammonia, and salt water.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 285-300
Product Name No. 285: EPD Rubber Poppet
Valve Type Foot Valve; Check; Poppet
Primary Material Brass / Bronze
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M11 -  - Rotork plc
Specs
Media Water
Maximum Pressure 12.00 psi (8.45 m H2O)
View Details
VALVES - BP-038-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
Sporlan Oil Level Control Components - OF-163 - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details