Strataflo Products, Inc. No. 275: Buna-N Rubber Poppet 275-100

Description
The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for gasoline and oil applications, including gasoline, hydraulic fluids, diesel fuel, alcohol, kerosene, and mineral oil.
Datasheet
Description
The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for gasoline and oil applications, including gasoline, hydraulic fluids, diesel fuel, alcohol, kerosene, and mineral oil.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 275: Buna-N Rubber Poppet - 275-100 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 275: Buna-N Rubber Poppet
275-100
No. 275: Buna-N Rubber Poppet 275-100
The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for gasoline and oil applications, including gasoline, hydraulic fluids, diesel fuel, alcohol, kerosene, and mineral oil.

The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts
also made of stainless steel. They are manufactured from a one piece cast brass body. The
unique strainer consists of a helically wound stainless steel spring wire which is durable and
cannot corrode. Each valve is tested twice for casting integrity and backflow prevention. All
valves are 100% American-Made and built to last.
Used for gasoline and oil applications,
including gasoline, hydraulic fluids, diesel
fuel, alcohol, kerosene, and mineral oil.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 275-100
Product Name No. 275: Buna-N Rubber Poppet
Valve Type Foot Valve; Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5A -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP-100-CPVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFSE-AA-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.38 inch (9.52 mm)
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details