Strataflo Products, Inc. No. 2400: Nickel-Plated with Metal Poppet 2400-100

Description
The No. 2400 is electroless nickel plated inside and outside, with all other internal parts of stainless steel. The proprietary stainless steel poppets are finely machined for a metal-tometal seal. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. For food, beverage and other applications where exposed brass is not acceptable. Steam 75 lbs.
Datasheet
Description
The No. 2400 is electroless nickel plated inside and outside, with all other internal parts of stainless steel. The proprietary stainless steel poppets are finely machined for a metal-tometal seal. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. For food, beverage and other applications where exposed brass is not acceptable. Steam 75 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 2400: Nickel-Plated with Metal Poppet - 2400-100 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 2400: Nickel-Plated with Metal Poppet
2400-100
No. 2400: Nickel-Plated with Metal Poppet 2400-100
The No. 2400 is electroless nickel plated inside and outside, with all other internal parts of stainless steel. The proprietary stainless steel poppets are finely machined for a metal-tometal seal. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. For food, beverage and other applications where exposed brass is not acceptable. Steam 75 lbs.

The No. 2400 is electroless nickel plated inside and outside, with all other internal parts of
stainless steel. The proprietary stainless steel poppets are finely machined for a metal-tometal
seal. Designed to operate in any position, a sensitive spring has been added to close the
poppet automatically. Each valve is tested twice for casting integrity and backflow prevention.
All valves are 100% American-Made and built to last.
For food, beverage and other
applications where exposed brass is
not acceptable. Steam 75 lbs.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 2400-100
Product Name No. 2400: Nickel-Plated with Metal Poppet
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-313SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details