Strataflo Products, Inc. No. 2300: Nickel-Plated with Rubber Poppet 2300-075

Description
The No. 2300 is electroless nickel plated inside and outside, with all other internal parts of stainless steel. An odorless, tasteless neoprene poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for food, beverage and other applications where brass surfaces are not acceptable.
Datasheet
Description
The No. 2300 is electroless nickel plated inside and outside, with all other internal parts of stainless steel. An odorless, tasteless neoprene poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for food, beverage and other applications where brass surfaces are not acceptable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 2300: Nickel-Plated with Rubber Poppet - 2300-075 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 2300: Nickel-Plated with Rubber Poppet
2300-075
No. 2300: Nickel-Plated with Rubber Poppet 2300-075
The No. 2300 is electroless nickel plated inside and outside, with all other internal parts of stainless steel. An odorless, tasteless neoprene poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used for food, beverage and other applications where brass surfaces are not acceptable.

The No. 2300 is electroless nickel plated inside and outside, with all other internal parts of
stainless steel. An odorless, tasteless neoprene poppet is fully-formed around a solid steel
insert to provide greater strength in commercial applications. Designed to operate in any
position, a sensitive spring has been added to close the poppet automatically. Each valve is
tested twice for casting integrity and backflow prevention. All valves are 100% American-Made
and built to last.
Used for food, beverage and other
applications where brass surfaces are
not acceptable.

Datasheet

Technical Specifications

  Strataflo Products, Inc.
Product Category Industrial Valves
Product Number 2300-075
Product Name No. 2300: Nickel-Plated with Rubber Poppet
Valve Type Lift Check; Check; Poppet
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M1600A -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP-049-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-C 7X9 ODF 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details