The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily
and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured
from a one piece cast brass body. The unique strainer consists of a helically wound stainless
steel spring wire which is durable and cannot corrode. Each valve is tested twice for casting
integrity and backflow prevention. All valves are 100% American-Made and built to last.
Used as an all purpose foot valve for multiple
applications, including cold water, ethylene
and glycol.
| Strataflo Products, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 200-075 |
| Product Name | No. 200: Buna-S Rubber Poppet |
| Valve Type | Foot Valve; Check; Poppet |
| Primary Material | Brass / Bronze |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |
| Number of Ports | 2 |