Storm Interface - UK Keypad, Legend Set A:0-9, Arithmetic, Arrows GSA0T203

Description
Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket. Storm Graphic Series Keypads feature keys that can be configured or customized. The unique ‘snap on’ keytop cover encapsulates a polymer legend and color tile. Legend and color tiles can be selected from an extensive library of characters to suit many applications. Once snapped into place, the keytop cover provides a permanent, tamper resistant lens, protecting the legend from wear, physical damage, water ingress and unauthorized removal. Illuminated Graphic Series Keypads are perfect for dimly lit environments. The Illuminated GFX Series retains all the GFX features in addition to white or red/green LED key illumination. Electrical Specifications. Connector: 0.1" pitch, gold plated, square pin. Contact Bounce: 5 ms (max.). Contact Resistance: 100 ohms (max.). Insulation Resistance: 50 megohms (min.). Breakdown Voltage: 500 VAC (60 secs.). Operating Voltage: 24 VDC (max.). Operating Current: 50 mA (max.). Available with Full Key Illumination Fully Customizable, Impact-Resistant Keypads Ideal for Commercial and Industrial Applications Rain and Splash Proof to IP54 Specifications 4, 12, and 16 Key Formats Available Case Color: Black Operational life: 2 Million Cycles (Min.) Per Key Operational Temp. Range: –10°C to 60°C
Description
Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket. Storm Graphic Series Keypads feature keys that can be configured or customized. The unique ‘snap on’ keytop cover encapsulates a polymer legend and color tile. Legend and color tiles can be selected from an extensive library of characters to suit many applications. Once snapped into place, the keytop cover provides a permanent, tamper resistant lens, protecting the legend from wear, physical damage, water ingress and unauthorized removal. Illuminated Graphic Series Keypads are perfect for dimly lit environments. The Illuminated GFX Series retains all the GFX features in addition to white or red/green LED key illumination. Electrical Specifications. Connector: 0.1" pitch, gold plated, square pin. Contact Bounce: 5 ms (max.). Contact Resistance: 100 ohms (max.). Insulation Resistance: 50 megohms (min.). Breakdown Voltage: 500 VAC (60 secs.). Operating Voltage: 24 VDC (max.). Operating Current: 50 mA (max.). Available with Full Key Illumination Fully Customizable, Impact-Resistant Keypads Ideal for Commercial and Industrial Applications Rain and Splash Proof to IP54 Specifications 4, 12, and 16 Key Formats Available Case Color: Black Operational life: 2 Million Cycles (Min.) Per Key Operational Temp. Range: –10°C to 60°C

Suppliers

Company
Product
Description
Supplier Links
Keypad, Legend Set A:0-9, Arithmetic, Arrows - 70102280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad, Legend Set A:0-9, Arithmetic, Arrows
70102280
Keypad, Legend Set A:0-9, Arithmetic, Arrows 70102280
Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket. Storm Graphic Series Keypads feature keys that can be configured or customized. The unique ‘snap on’ keytop cover encapsulates a polymer legend and color tile. Legend and color tiles can be selected from an extensive library of characters to suit many applications. Once snapped into place, the keytop cover provides a permanent, tamper resistant lens, protecting the legend from wear, physical damage, water ingress and unauthorized removal. Illuminated Graphic Series Keypads are perfect for dimly lit environments. The Illuminated GFX Series retains all the GFX features in addition to white or red/green LED key illumination. Electrical Specifications. Connector: 0.1" pitch, gold plated, square pin. Contact Bounce: 5 ms (max.). Contact Resistance: 100 ohms (max.). Insulation Resistance: 50 megohms (min.). Breakdown Voltage: 500 VAC (60 secs.). Operating Voltage: 24 VDC (max.). Operating Current: 50 mA (max.). Available with Full Key Illumination Fully Customizable, Impact-Resistant Keypads Ideal for Commercial and Industrial Applications Rain and Splash Proof to IP54 Specifications 4, 12, and 16 Key Formats Available Case Color: Black Operational life: 2 Million Cycles (Min.) Per Key Operational Temp. Range: –10°C to 60°C

Storm keypads are groups of switches used to enter data into computers and controllers of electronic systems. They are designed and manufactured to resist damage by liquids, dust, vibration, and shock. Storm 1000 Series, PLX Series, and GFX Series are identical in size and mounting specifications, allowing easy price/performance selection for different environments. Available in 4, 12, and 16 key versions, each keypad is available in two legend formats. The 4 key version is available with either arrow or F1-F4 keys. The 12 and 16 key versions are available in telephone or calculator legend format. All keypads include instructions and a sealing gasket.
Storm Graphic Series Keypads feature keys that can be configured or customized. The unique ‘snap on’ keytop cover encapsulates a polymer legend and color tile. Legend and color tiles can be selected from an extensive library of characters to suit many applications. Once snapped into place, the keytop cover provides a permanent, tamper resistant lens, protecting the legend from wear, physical damage, water ingress and unauthorized removal.
Illuminated Graphic Series Keypads are perfect for dimly lit environments. The Illuminated GFX Series retains all the GFX features in addition to white or red/green LED key illumination.

Electrical Specifications. Connector:
0.1" pitch, gold plated, square pin. Contact Bounce: 5 ms (max.). Contact Resistance: 100 ohms (max.). Insulation Resistance: 50 megohms (min.). Breakdown Voltage: 500 VAC (60 secs.). Operating Voltage: 24 VDC (max.). Operating Current: 50 mA (max.).

  • Available with Full Key Illumination
  • Fully Customizable, Impact-Resistant Keypads
  • Ideal for Commercial and Industrial Applications
  • Rain and Splash Proof to IP54 Specifications
  • 4, 12, and 16 Key Formats Available
  • Case Color: Black
  • Operational life: 2 Million Cycles (Min.) Per Key
  • Operational Temp. Range: –10°C to 60°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Keypads
Product Number 70102280
Product Name Keypad, Legend Set A:0-9, Arithmetic, Arrows
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2296-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
Numeric Keypads - 206042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.28 inch (134 mm)
View Details
Keypad Switches - 84S-AC2-112-N-ND - DigiKey
Specs
Standard Keypad Size 3x4
Mounting Front Panel
Keypad Output Single Pole/Common Bus
View Details
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details