Storm Interface - UK Keypad Switches GS040203

Description
Keypad Switch 4 Transparent Key Cap Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
Request a Quote Datasheet
Description
Keypad Switch 4 Transparent Key Cap Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - MGR1547-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
MGR1547-ND
Keypad Switches MGR1547-ND
Keypad Switch 4 Transparent Key Cap Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC

Keypad Switch 4 Transparent Key Cap Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.05A @ 24VDC

Buy Now Datasheet
Keypad, 4 Key Graphic Series - 70102272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad, 4 Key Graphic Series
70102272
Keypad, 4 Key Graphic Series 70102272
Storm Graphic Series Keypads feature keys that can be configured or customized. The unique ‘snap on’ keytop cover encapsulates a polymer legend and color tile. Legend and color tiles can be selected from an extensive library of characters to suit many applications. Once snapped into place, the keytop cover provides a permanent, tamper resistant lens, protecting the legend from wear, physical damage, water ingress and unauthorized removal. Illuminated Graphic Series Keypads are perfect for dimly lit environments. The Illuminated GFX Series retains all the GFX features in addition to white or red/green LED key illumination. Features: Keytop Colors and Graphics Can Be Configured to Suit Almost Any Application Sealed Against Liquids and Dust to IP54 Specification Extensive Library of Keytop Graphics and Color Tiles Available Custom Keytop Graphics Can Be Created and Fitted ‘On-Site’ Available with White or Red/Green LED Key Illumination

Storm Graphic Series Keypads feature keys that can be configured or customized. The unique ‘snap on’ keytop cover encapsulates a polymer legend and color tile. Legend and color tiles can be selected from an extensive library of characters to suit many applications. Once snapped into place, the keytop cover provides a permanent, tamper resistant lens, protecting the legend from wear, physical damage, water ingress and unauthorized removal.
Illuminated Graphic Series Keypads are perfect for dimly lit environments. The Illuminated GFX Series retains all the GFX features in addition to white or red/green LED key illumination.
Features:

  • Keytop Colors and Graphics Can Be Configured to Suit Almost Any Application
  • Sealed Against Liquids and Dust to IP54 Specification
  • Extensive Library of Keytop Graphics and Color Tiles Available
  • Custom Keytop Graphics Can Be Created and Fitted ‘On-Site’
  • Available with White or Red/Green LED Key Illumination
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number MGR1547-ND 70102272
Product Name Keypad Switches Keypad, 4 Key Graphic Series
Standard Keypad Size 1x4 1x4
Mounting Front Panel; Rear Panel
Keypad Output X-Y
Keypad Style Conductive Rubber Overlay; Other Style
Connector Style Other
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBN04BD - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
3 suppliers
Keypads - 6903179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size 4x4; Other Size
Other Keypad Size 4 x 4
Keypad Output X-Y; Other
View Details
Keypad Switches - GH5016-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel; Rear Panel
Keypad Output X-Y
View Details
2 suppliers
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details