Storm Interface - UK Keypad Switch, 24V; Keypad Array Storm Interface FT2K0503

Description
KEYPAD SWITCH, 24V; Keypad Array:5 x 4; Contact Voltage DC Nom:24V; Contact Current Max:50mA; Keypad Output:Matrix; Panel Cutout Width:-; Panel Cutout Height:-; No. of Keys:20; Color:Engraved Black Legend On Silver Background RoHS Compliant: Yes
Description
KEYPAD SWITCH, 24V; Keypad Array:5 x 4; Contact Voltage DC Nom:24V; Contact Current Max:50mA; Keypad Output:Matrix; Panel Cutout Width:-; Panel Cutout Height:-; No. of Keys:20; Color:Engraved Black Legend On Silver Background RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Keypad Switch, 24V; Keypad Array Storm Interface - 20M6664 - Newark, An Avnet Company
Chicago, IL, United States
Keypad Switch, 24V; Keypad Array Storm Interface
20M6664
Keypad Switch, 24V; Keypad Array Storm Interface 20M6664
KEYPAD SWITCH, 24V; Keypad Array:5 x 4; Contact Voltage DC Nom:24V; Contact Current Max:50mA; Keypad Output:Matrix; Panel Cutout Width:-; Panel Cutout Height:-; No. of Keys:20; Color:Engraved Black Legend On Silver Background RoHS Compliant: Yes

KEYPAD SWITCH, 24V; Keypad Array:5 x 4; Contact Voltage DC Nom:24V; Contact Current Max:50mA; Keypad Output:Matrix; Panel Cutout Width:-; Panel Cutout Height:-; No. of Keys:20; Color:Engraved Black Legend On Silver Background RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 20M6664
Product Name Keypad Switch, 24V; Keypad Array Storm Interface
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.2020 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details