Storm Interface - UK Keypad; Integrated; UL Listed, CSA Certified FT1K0503

Description
Deployed in outdoor car washes and industrial scales, this integrated keypad and display module is extremely tough and weather resistant. The module is designed for easy installation into a control panel with provision for fixing an encoder board behind the keypad. The scratch resistant polycarbonate window provides protection for any display fitted. Features: Separate Keypad and LCD Connections Available with a 4-Line/20-Character Back-Lit LCD Available ‘Non-Loaded’ — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD Specifications: FT1K Spec: Brushed Stainless Steel Front Plate with Engraved Metal Keys FT2K Spec: Brushed Stainless Steel Front Plate with Laser Engraved Polymer Keys FT4K Spec: Black Polycarbonate Front Plate with Custom GFX Keys ( For Details of GFX Legend and Color Tiles, See the STORM GFX Series Keypad Section)
Description
Deployed in outdoor car washes and industrial scales, this integrated keypad and display module is extremely tough and weather resistant. The module is designed for easy installation into a control panel with provision for fixing an encoder board behind the keypad. The scratch resistant polycarbonate window provides protection for any display fitted. Features: Separate Keypad and LCD Connections Available with a 4-Line/20-Character Back-Lit LCD Available ‘Non-Loaded’ — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD Specifications: FT1K Spec: Brushed Stainless Steel Front Plate with Engraved Metal Keys FT2K Spec: Brushed Stainless Steel Front Plate with Laser Engraved Polymer Keys FT4K Spec: Black Polycarbonate Front Plate with Custom GFX Keys ( For Details of GFX Legend and Color Tiles, See the STORM GFX Series Keypad Section)

Suppliers

Company
Product
Description
Supplier Links
Keypad; Integrated; UL Listed, CSA Certified - 70102293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad; Integrated; UL Listed, CSA Certified
70102293
Keypad; Integrated; UL Listed, CSA Certified 70102293
Deployed in outdoor car washes and industrial scales, this integrated keypad and display module is extremely tough and weather resistant. The module is designed for easy installation into a control panel with provision for fixing an encoder board behind the keypad. The scratch resistant polycarbonate window provides protection for any display fitted. Features: Separate Keypad and LCD Connections Available with a 4-Line/20-Character Back-Lit LCD Available ‘Non-Loaded’ — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD Specifications: FT1K Spec: Brushed Stainless Steel Front Plate with Engraved Metal Keys FT2K Spec: Brushed Stainless Steel Front Plate with Laser Engraved Polymer Keys FT4K Spec: Black Polycarbonate Front Plate with Custom GFX Keys ( For Details of GFX Legend and Color Tiles, See the STORM GFX Series Keypad Section)

Deployed in outdoor car washes and industrial scales, this integrated keypad and display module is extremely tough and weather resistant. The module is designed for easy installation into a control panel with provision for fixing an encoder board behind the keypad. The scratch resistant polycarbonate window provides protection for any display fitted.
Features:

  • Separate Keypad and LCD Connections
  • Available with a 4-Line/20-Character Back-Lit LCD
  • Available ‘Non-Loaded’ — Ready to Accept Your LCD or VFD
  • Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD
    Specifications:
  • FT1K Spec: Brushed Stainless Steel Front Plate with Engraved Metal Keys
  • FT2K Spec: Brushed Stainless Steel Front Plate with Laser Engraved Polymer Keys
  • FT4K Spec: Black Polycarbonate Front Plate with Custom GFX Keys ( For Details of GFX Legend and Color Tiles, See the STORM GFX Series Keypad Section)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Keypads
Product Number 70102293
Product Name Keypad; Integrated; UL Listed, CSA Certified
Features Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2297-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
Keypads - 2591167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size 3x4; Other Size
Other Keypad Size 3 x 4
Keypad Output X-Y; Other
View Details
Keypad Switches - 84S-AB2-112-ND - DigiKey
Specs
Standard Keypad Size 3x4
Mounting Front Panel
Keypad Output X-Y
View Details
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details