Keypad Switch 6 Polymer Keys Conductive Rubber Contacts USB Output Illuminated
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | MGR1692-ND |
| Product Name | Keypad Switches |
| Standard Keypad Size | Other Size |
| Other Keypad Size | 6 x 1 |
| Mounting | Front Panel |
| Keypad Output | Other |
| Other Keypad Output | USB |