Keypad Switch 12 Transparent Key Cap Keys Conductive Rubber Contacts Non-Standard (Controller Needed) Output Illuminated 3A @ 120VAC
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | DX2KW203-ND |
| Product Name | Keypad Switches |
| Standard Keypad Size | 3x4 |
| Mounting | Front Panel |
| Keypad Output | Other |
| Other Keypad Output | Non-Standard (Controller Needed) |
| Keypad Style | Conductive Rubber Overlay; Other Style |