Storm Interface - UK Display Modules - LCD, OLED, Graphic 5103-1103

Description
128X64 PXL DATA DISP 3 KEY EXTRM
Request a Quote Datasheet
Description
128X64 PXL DATA DISP 3 KEY EXTRM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED, Graphic - MGR1671-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
MGR1671-ND
Display Modules - LCD, OLED, Graphic MGR1671-ND
128X64 PXL DATA DISP 3 KEY EXTRM

128X64 PXL DATA DISP 3 KEY EXTRM

Buy Now Datasheet
Lcd Module, 128 X 64, Transflective; Resolution Storm Interface - 33X3913 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 128 X 64, Transflective; Resolution Storm Interface
33X3913
Lcd Module, 128 X 64, Transflective; Resolution Storm Interface 33X3913
LCD MODULE, 128 X 64, TRANSFLECTIVE; Resolution:128 x 64; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:USB 2.0; Font Set:No Font; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:102mm x 102mm RoHS Compliant: Yes

LCD MODULE, 128 X 64, TRANSFLECTIVE; Resolution:128 x 64; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:USB 2.0; Font Set:No Font; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:102mm x 102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number MGR1671-ND 33X3913
Product Name Display Modules - LCD, OLED, Graphic Lcd Module, 128 X 64, Transflective; Resolution Storm Interface
Display Type Graphic Display Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492696 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
2.8 Inch Color TFT Display SPI - TM028HDZP01 - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-240320LGTNQW-T00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 85.5 mm (3.37 inch)
View Details