Storm Interface - UK Display Modules - LCD, OLED Character and Numeric 5100-0003

Description
LCD MODULE 160 DIG 20 X 8
Request a Quote Datasheet
Description
LCD MODULE 160 DIG 20 X 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - MGR1664-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
MGR1664-ND
Display Modules - LCD, OLED Character and Numeric MGR1664-ND
LCD MODULE 160 DIG 20 X 8

LCD MODULE 160 DIG 20 X 8

Buy Now Datasheet
Lcd Module, 8 X 20, Transflective; Display Appearance Storm Interface - 33X3906 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 8 X 20, Transflective; Display Appearance Storm Interface
33X3906
Lcd Module, 8 X 20, Transflective; Display Appearance Storm Interface 33X3906
LCD MODULE, 8 X 20, TRANSFLECTIVE; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:USB; Font Set:-; Display Mode:Transflective; Character Size:-; LCD Display Type:Character; Module Size:102mm x 102mm RoHS Compliant: Yes

LCD MODULE, 8 X 20, TRANSFLECTIVE; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:USB; Font Set:-; Display Mode:Transflective; Character Size:-; LCD Display Type:Character; Module Size:102mm x 102mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
5100-0003
Display Modules 5100-0003
Display Modules 5100 Series 4 or 8 x 20 character

Display Modules 5100 Series 4 or 8 x 20 character

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number MGR1664-ND 33X3906 5100-0003
Product Name Display Modules - LCD, OLED Character and Numeric Lcd Module, 8 X 20, Transflective; Display Appearance Storm Interface Display Modules
Display Type Character Display Character Display
Features / Applications Serial Interface Option
Number of Lines 8
Characters per Line 20
Width 102 mm (4.02 inch)
Unlock Full Specs
to access all available technical data