Storm Interface - UK Toughened Display Bezel with 4X20 Char LCD, Sealed, Scratch Resistant 5001-200203

Description
Used to scroll through menus and select options, the 5000 Series is more than just a toughened display. It's also an interactive device. Three responsive keys provide an intuitive operator interface that is familiar to any cell phone user. The weather and vandal resistant housing, protects the display in harsh industrial or outdoor applications. STORM 5000 Series is offered with an optional backlit 4 line × 20 character LCD fitted. Or the bezel can be specified as a non-loaded device — ready to accept your chosen graphic or character, LCD or VFD. Features: Weather and Vandal Resistant Housing Clear, Scratch Resistant, Anti-Reflective Window Responsive Menu Navigation and Option Select Keys Available with a 4-Line/20 Character Back-Lit LCD Available “Non-Loaded” — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD
Description
Used to scroll through menus and select options, the 5000 Series is more than just a toughened display. It's also an interactive device. Three responsive keys provide an intuitive operator interface that is familiar to any cell phone user. The weather and vandal resistant housing, protects the display in harsh industrial or outdoor applications. STORM 5000 Series is offered with an optional backlit 4 line × 20 character LCD fitted. Or the bezel can be specified as a non-loaded device — ready to accept your chosen graphic or character, LCD or VFD. Features: Weather and Vandal Resistant Housing Clear, Scratch Resistant, Anti-Reflective Window Responsive Menu Navigation and Option Select Keys Available with a 4-Line/20 Character Back-Lit LCD Available “Non-Loaded” — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD

Suppliers

Company
Product
Description
Supplier Links
Toughened Display Bezel with 4X20 Char LCD, Sealed, Scratch Resistant - 70102235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Toughened Display Bezel with 4X20 Char LCD, Sealed, Scratch Resistant
70102235
Toughened Display Bezel with 4X20 Char LCD, Sealed, Scratch Resistant 70102235
Used to scroll through menus and select options, the 5000 Series is more than just a toughened display. It's also an interactive device. Three responsive keys provide an intuitive operator interface that is familiar to any cell phone user. The weather and vandal resistant housing, protects the display in harsh industrial or outdoor applications. STORM 5000 Series is offered with an optional backlit 4 line × 20 character LCD fitted. Or the bezel can be specified as a non-loaded device — ready to accept your chosen graphic or character, LCD or VFD. Features: Weather and Vandal Resistant Housing Clear, Scratch Resistant, Anti-Reflective Window Responsive Menu Navigation and Option Select Keys Available with a 4-Line/20 Character Back-Lit LCD Available “Non-Loaded” — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD

Used to scroll through menus and select options, the 5000 Series is more than just a toughened display. It's also an interactive device.
Three responsive keys provide an intuitive operator interface that is familiar to any cell phone user. The weather and vandal resistant housing, protects the display in harsh industrial or outdoor applications.
STORM 5000 Series is offered with an optional backlit 4 line × 20 character LCD fitted. Or the bezel can be specified as a non-loaded device — ready to accept your chosen graphic or character, LCD or VFD.
Features:

  • Weather and Vandal Resistant Housing
  • Clear, Scratch Resistant, Anti-Reflective Window
  • Responsive Menu Navigation and Option Select Keys
  • Available with a 4-Line/20 Character Back-Lit LCD
  • Available “Non-Loaded” — Ready to Accept Your LCD or VFD
  • Storm's RS-232 Keypad Interface Can Be Used to Drive the LCD
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Human Machine Interfaces
Product Number 70102235
Product Name Toughened Display Bezel with 4X20 Char LCD, Sealed, Scratch Resistant
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E2-W-5-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details