Storm Interface - UK
Display Modules - LCD, OLED Character and Numeric
5001-200203
Description
LCD MODULE 80 DIG 40 X 2
Request a Quote
Email Supplier
Datasheet
Description
LCD MODULE 80 DIG 40 X 2
Request a Quote
Email Supplier
Datasheet
Suppliers
Display Modules - LCD, OLED Character and Numeric
MGR1619-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Liquid Crystal Display (LCD) Modules |
|
Product Number
|
MGR1619-ND |
|
Product Name
|
Display Modules - LCD, OLED Character and Numeric |
|
Display Type
|
Character Display
|
|
Number of Lines
|
2
|
|
Characters per Line
|
40
|
|
Viewing Area Width
|
25 mm (0.9843 inch)
|
|
Viewing Area Height
|
76 mm (2.99 inch)
|
Unlock Full Specs
to access all available technical data