Storm Interface - UK Bezel, With 20X4 Lcd; Supply Voltage Min Storm Interface 5001-200201-FEC

Description
BEZEL, WITH 20X4 LCD; Supply Voltage Min:2.7VDC; Supply Voltage Max:5.5VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:25mm x 75mm; Screen Size:0.56"; Panel Cutout Height:81mm; Panel Cutout Width:96mm; Panel Cutout RoHS Compliant: Yes
Datasheet
Description
BEZEL, WITH 20X4 LCD; Supply Voltage Min:2.7VDC; Supply Voltage Max:5.5VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:25mm x 75mm; Screen Size:0.56"; Panel Cutout Height:81mm; Panel Cutout Width:96mm; Panel Cutout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bezel, With 20X4 Lcd; Supply Voltage Min Storm Interface - 93K4121 - Newark, An Avnet Company
Chicago, IL, United States
Bezel, With 20X4 Lcd; Supply Voltage Min Storm Interface
93K4121
Bezel, With 20X4 Lcd; Supply Voltage Min Storm Interface 93K4121
BEZEL, WITH 20X4 LCD; Supply Voltage Min:2.7VDC; Supply Voltage Max:5.5VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:25mm x 75mm; Screen Size:0.56"; Panel Cutout Height:81mm; Panel Cutout Width:96mm; Panel Cutout RoHS Compliant: Yes

BEZEL, WITH 20X4 LCD; Supply Voltage Min:2.7VDC; Supply Voltage Max:5.5VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:25mm x 75mm; Screen Size:0.56"; Panel Cutout Height:81mm; Panel Cutout Width:96mm; Panel Cutout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 93K4121
Product Name Bezel, With 20X4 Lcd; Supply Voltage Min Storm Interface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details