Storm Interface - UK Cable, Usb, Blk, 1M, Usb A R/a Mini B; Connector Type A Storm Interface 4500-011

Description
CABLE, USB, BLK, 1M, USB A - R/A MINI B; Connector Type A:USB 2.0 A Plug; Connector Type B:USB 2.0 Mini B Plug, 90°; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CABLE, USB, BLK, 1M, USB A - R/A MINI B; Connector Type A:USB 2.0 A Plug; Connector Type B:USB 2.0 Mini B Plug, 90°; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb, Blk, 1M, Usb A R/a Mini B; Connector Type A Storm Interface - 07X2044 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb, Blk, 1M, Usb A R/a Mini B; Connector Type A Storm Interface
07X2044
Cable, Usb, Blk, 1M, Usb A R/a Mini B; Connector Type A Storm Interface 07X2044
CABLE, USB, BLK, 1M, USB A - R/A MINI B; Connector Type A:USB 2.0 A Plug; Connector Type B:USB 2.0 Mini B Plug, 90°; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, USB, BLK, 1M, USB A - R/A MINI B; Connector Type A:USB 2.0 A Plug; Connector Type B:USB 2.0 Mini B Plug, 90°; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07X2044
Product Name Cable, Usb, Blk, 1M, Usb A R/a Mini B; Connector Type A Storm Interface
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/400-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details