Storm Interface - UK Keyboards 2210-220223

Description
SILV WITH BLK KEY PS/2,USB KEYBD
Request a Quote Datasheet
Description
SILV WITH BLK KEY PS/2,USB KEYBD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyboards - MGR1610-ND - DigiKey
Thief River Falls, MN, United States
Keyboards
MGR1610-ND
Keyboards MGR1610-ND
SILV WITH BLK KEY PS/2,USB KEYBD

SILV WITH BLK KEY PS/2,USB KEYBD

Buy Now Datasheet
Keyboard; PS2/USB; 61; 290 mm; 117.6 mm; 3.5 mm; -20 to degC - 70102301 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keyboard; PS2/USB; 61; 290 mm; 117.6 mm; 3.5 mm; -20 to degC
70102301
Keyboard; PS2/USB; 61; 290 mm; 117.6 mm; 3.5 mm; -20 to degC 70102301
These keyboards incorporate an extremely tough trackball for “point and click” navigation. Just like the 2200 Series keyboards, the trackball assembly can withstand harsh use and abuse in wet and dirty environments. These keyboards have been deployed in food processing and medical facilities where they are subjected to routine washdown. In the metalworking and energy industries they are subjected to extreme temperatures, dirt and vibration. Additionally, their resistance to impact and vandalism allows these keyboards to be confidently deployed in unsupervised public locations. Features: Tough Industrial Strength Construction Permanent Laser Engraved Keytop Characters Sealed Against Water and Dust to IP65 Specification Resistant to Most Corrosives and Cleaning Agents PC Connection Cables Sold Separately Specifications: Front Plate: Brushed Stainless Steel Keys: Black Polymer with White Characters or Silver Chromed with Black Characters Trackball: Black Phenolic or Stainless Steel

These keyboards incorporate an extremely tough trackball for “point and click” navigation. Just like the 2200 Series keyboards, the trackball assembly can withstand harsh use and abuse in wet and dirty environments. These keyboards have been deployed in food processing and medical facilities where they are subjected to routine washdown. In the metalworking and energy industries they are subjected to extreme temperatures, dirt and vibration. Additionally, their resistance to impact and vandalism allows these keyboards to be confidently deployed in unsupervised public locations.
Features:

  • Tough Industrial Strength Construction
  • Permanent Laser Engraved Keytop Characters
  • Sealed Against Water and Dust to IP65 Specification
  • Resistant to Most Corrosives and Cleaning Agents
  • PC Connection Cables Sold Separately
    Specifications:
  • Front Plate: Brushed Stainless Steel
  • Keys: Black Polymer with White Characters or Silver Chromed with Black Characters
  • Trackball: Black Phenolic or Stainless Steel
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keyboards Industrial Keyboards
Product Number MGR1610-ND 70102301
Product Name Keyboards Keyboard; PS2/USB; 61; 290 mm; 117.6 mm; 3.5 mm; -20 to degC
Applications Commercial Commercial
Additional Features Trackball / Trackerball
Connection Cable Cable
Interface IBM PS/2; USB IBM PS/2; USB
Keyboard Dimensions "11.400"" L x 4.600"" W x 1.500"" H (290.00mm x 117.60mm x 38.10mm)" 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface USB; USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
NEMA 4X Industrial Keyboard with ArrowMouse™ - KIA6600 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Illuminated keyboard
Mounting Desktop keyboard
View Details