Storm Interface - UK Between Series Adapter Cables 1200-002003

Description
Cable Assembly Rectangular 05 pos Socket and Ring Terminal to USB A Male Plug 8.20' (2.50m)
Request a Quote Datasheet
Description
Cable Assembly Rectangular 05 pos Socket and Ring Terminal to USB A Male Plug 8.20' (2.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - MGR1604-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
MGR1604-ND
Between Series Adapter Cables MGR1604-ND
Cable Assembly Rectangular 05 pos Socket and Ring Terminal to USB A Male Plug 8.20' (2.50m)

Cable Assembly Rectangular 05 pos Socket and Ring Terminal to USB A Male Plug 8.20' (2.50m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 1200-002003 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
1200-002003
Cable Assemblies - Between Series Adapter Cables 1200-002003
CBL ASSY 5P SKT-USB M PL 8.2"

CBL ASSY 5P SKT-USB M PL 8.2"

Supplier's Site
Computer Cable, Usb, 2.5M, Blue; Connector Type A Storm Interface - 29C7731 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 2.5M, Blue; Connector Type A Storm Interface
29C7731
Computer Cable, Usb, 2.5M, Blue; Connector Type A Storm Interface 29C7731
COMPUTER CABLE, USB, 2.5M, BLUE; Connector Type A:USB A Plug; Connector Type B:-; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Grey; Product Range:6000 Series; Cable Length:2.5m RoHS Compliant: Yes

COMPUTER CABLE, USB, 2.5M, BLUE; Connector Type A:USB A Plug; Connector Type B:-; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Grey; Product Range:6000 Series; Cable Length:2.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MGR1604-ND 1200-002003 29C7731
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Computer Cable, Usb, 2.5M, Blue; Connector Type A Storm Interface
Application Computer Computer Computer
Product Type Serial; USB USB
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG316 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details