Storm Interface - UK Between Series Adapter Cables 1200-001003

Description
Cable Assembly MiniDIN 6 pos Male to Rectangular 5 pos Receptacle and Ring Terminal 8.20' (2.50m)
Request a Quote Datasheet
Description
Cable Assembly MiniDIN 6 pos Male to Rectangular 5 pos Receptacle and Ring Terminal 8.20' (2.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - MGR1603-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
MGR1603-ND
Between Series Adapter Cables MGR1603-ND
Cable Assembly MiniDIN 6 pos Male to Rectangular 5 pos Receptacle and Ring Terminal 8.20' (2.50m)

Cable Assembly MiniDIN 6 pos Male to Rectangular 5 pos Receptacle and Ring Terminal 8.20' (2.50m)

Buy Now Datasheet
Computer Cable, Keyboard, 2.5M, Blue; Connector Type A Storm Interface - 29C7730 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 2.5M, Blue; Connector Type A Storm Interface
29C7730
Computer Cable, Keyboard, 2.5M, Blue; Connector Type A Storm Interface 29C7730
COMPUTER CABLE, KEYBOARD, 2.5M, BLUE; Connector Type A:PS/2 Plug; Connector Type B:-; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Blue; Product Range:6000 Series; Cable Length:2.5m RoHS Compliant: Yes

COMPUTER CABLE, KEYBOARD, 2.5M, BLUE; Connector Type A:PS/2 Plug; Connector Type B:-; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Blue; Product Range:6000 Series; Cable Length:2.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - 1200-001003 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
1200-001003
Cable Assemblies - Between Series Adapter Cables 1200-001003
CBL ASSY MINIDIN 6P M-5P 8.2"

CBL ASSY MINIDIN 6P M-5P 8.2"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MGR1603-ND 29C7730 1200-001003
Product Name Between Series Adapter Cables Computer Cable, Keyboard, 2.5M, Blue; Connector Type A Storm Interface Cable Assemblies - Between Series Adapter Cables
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC10668L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details