Stontronics Ltd. Adapter, Ac-Dc, 1 O/p, 5.1V, 3A; Power Supply Approvals Stontronics T7731DV

Description
ADAPTER, AC-DC, 1 O/P, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:
Datasheet
Description
ADAPTER, AC-DC, 1 O/P, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 O/p, 5.1V, 3A; Power Supply Approvals Stontronics - 07AH1287 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 5.1V, 3A; Power Supply Approvals Stontronics
07AH1287
Adapter, Ac-Dc, 1 O/p, 5.1V, 3A; Power Supply Approvals Stontronics 07AH1287
ADAPTER, AC-DC, 1 O/P, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 1 O/P, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 07AH1287
Product Name Adapter, Ac-Dc, 1 O/p, 5.1V, 3A; Power Supply Approvals Stontronics
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
AC-DC Power Supplies - CUS100ME-15/B - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-24024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers