Stontronics Ltd. Adapter, Ac-Dc, 1 O/p, 5.1V, 3A; Power Supply Approvals Stontronics T7729DV

Description
ADAPTER, AC-DC, 1 O/P, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 1 O/P, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 O/p, 5.1V, 3A; Power Supply Approvals Stontronics - 07AH1286 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 5.1V, 3A; Power Supply Approvals Stontronics
07AH1286
Adapter, Ac-Dc, 1 O/p, 5.1V, 3A; Power Supply Approvals Stontronics 07AH1286
ADAPTER, AC-DC, 1 O/P, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 07AH1286
Product Name Adapter, Ac-Dc, 1 O/p, 5.1V, 3A; Power Supply Approvals Stontronics
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 303S-30kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers