Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
STONTRONICS LTD.
SW3126B -- AC ADAPTOR 12V 4A 2.1MM V1 ROHS COMPLIANT STONTRONICS
Stontronics Ltd.
Ac Adaptor 12V 4A 2.1Mm V1 Rohs Compliant Stontronics
SW3126B
Description
AC ADAPTOR 12V 4A 2.1MM V1 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
AC ADAPTOR 12V 4A 2.1MM V1 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ac Adaptor 12V 4A 2.1Mm V1 Rohs Compliant Stontronics
13AJ1406
Ac Adaptor 12V 4A 2.1Mm V1 Rohs Compliant Stontronics
13AJ1406
AC ADAPTOR 12V 4A 2.1MM V1 ROHS COMPLIANT: YES
AC ADAPTOR 12V 4A 2.1MM V1 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
13AJ1406
Product Name
Ac Adaptor 12V 4A 2.1Mm V1 Rohs Compliant Stontronics
Regulatory Compliance
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Portable X-Ray Power Supply
XRS050N200
Specs
Type
High Voltage
Applications
Instrumentation
Operating Temperature
-10 to 50 C (14 to 122 F)
View Details
SCHURTER Inc
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W
Power Supply
Specs
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
TPS Elektronik GmbH
Programmable Power / 3U Programmable DC Power
ea-psbe-12000-20-3u-27501
Specs
Form Factor
Rack Mount
AC Output Voltage
0.0 to 2000.0 volts
AC Output Current
0.0 to 20 amps
View Details
Acopian Power Supplies
Plug-in - Unregulated Power Supplies
Specs
Type
DC Power Supply; AC/DC Converter
Form Factor
Wall Mount
Applications
Instrumentation
View Details