Stontronics Ltd. Industrial Switching Power Supply Enclosed 12V 150W; Power Supply Approvals Stontronics 28-18580

Description
Industrial Switching Power Supply Enclosed 12V 150W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:-; Output Voltage - Output 2:-; Product Range:
Datasheet
Description
Industrial Switching Power Supply Enclosed 12V 150W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:-; Output Voltage - Output 2:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Switching Power Supply Enclosed 12V 150W; Power Supply Approvals Stontronics - 55X0114 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Switching Power Supply Enclosed 12V 150W; Power Supply Approvals Stontronics
55X0114
Industrial Switching Power Supply Enclosed 12V 150W; Power Supply Approvals Stontronics 55X0114
Industrial Switching Power Supply Enclosed 12V 150W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:-; Output Voltage - Output 2:-; Product Range:

Industrial Switching Power Supply Enclosed 12V 150W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:-; Output Voltage - Output 2:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 55X0114
Product Name Industrial Switching Power Supply Enclosed 12V 150W; Power Supply Approvals Stontronics
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10750-20-3u-27660 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details