Pollak Engineered Products Pollak 63-142P Voltage Regulator, 5A, 6VDC 63-142P

Description
Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure. Pollak 63-142P Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak Voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories Voltage Rating: 6VDC Terminal Gender: Male Number of Terminals: 3 Bracket Type: Flat bracket Replaces: AC Delco 19140220 Polarity: Positive ground Recommended mounting to the firewall Engineer-tested excellence
Request a Quote
Description
Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure. Pollak 63-142P Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak Voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories Voltage Rating: 6VDC Terminal Gender: Male Number of Terminals: 3 Bracket Type: Flat bracket Replaces: AC Delco 19140220 Polarity: Positive ground Recommended mounting to the firewall Engineer-tested excellence
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 63-142P Voltage Regulator, 5A, 6VDC - 48032 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 63-142P Voltage Regulator, 5A, 6VDC
48032
Pollak 63-142P Voltage Regulator, 5A, 6VDC 48032
Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure. Pollak 63-142P Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak Voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories Voltage Rating: 6VDC Terminal Gender: Male Number of Terminals: 3 Bracket Type: Flat bracket Replaces: AC Delco 19140220 Polarity: Positive ground Recommended mounting to the firewall Engineer-tested excellence

Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure.

  • Pollak 63-142P Voltage Regulator
  • Category: Voltage Regulators
  • Manufacturer: Pollak
  • Voltage regulator controls the voltage capacity that goes to the battery
  • Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories
  • Voltage Rating: 6VDC
  • Terminal Gender: Male
  • Number of Terminals: 3
  • Bracket Type: Flat bracket
  • Replaces: AC Delco 19140220
  • Polarity: Positive ground
  • Recommended mounting to the firewall
  • Engineer-tested excellence
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Voltage Regulators
Product Number 48032
Product Name Pollak 63-142P Voltage Regulator, 5A, 6VDC
Configuration

Flat Mounting Bracket

Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details