Pollak Engineered Products Pollak 63-138 Voltage Regulator, 5A, 24VDC 63-138

Description
Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure. Pollak 63-138 Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak Voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories Voltage Rating: 24VDC Terminal Gender: Male Number of Terminals: 3 Bracket Type: Flat bracket Replaces: Caterpillar 5L6614 & 6L7237 Polarity: Negative or positive Recommended mounting to the firewall Engineer-tested excellence
Request a Quote
Description
Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure. Pollak 63-138 Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak Voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories Voltage Rating: 24VDC Terminal Gender: Male Number of Terminals: 3 Bracket Type: Flat bracket Replaces: Caterpillar 5L6614 & 6L7237 Polarity: Negative or positive Recommended mounting to the firewall Engineer-tested excellence
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 63-138 Voltage Regulator, 5A, 24VDC - 48034 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 63-138 Voltage Regulator, 5A, 24VDC
48034
Pollak 63-138 Voltage Regulator, 5A, 24VDC 48034
Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure. Pollak 63-138 Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak Voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories Voltage Rating: 24VDC Terminal Gender: Male Number of Terminals: 3 Bracket Type: Flat bracket Replaces: Caterpillar 5L6614 & 6L7237 Polarity: Negative or positive Recommended mounting to the firewall Engineer-tested excellence

Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure.

  • Pollak 63-138 Voltage Regulator
  • Category: Voltage Regulators
  • Manufacturer: Pollak
  • Voltage regulator controls the voltage capacity that goes to the battery
  • Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories
  • Voltage Rating: 24VDC
  • Terminal Gender: Male
  • Number of Terminals: 3
  • Bracket Type: Flat bracket
  • Replaces: Caterpillar 5L6614 & 6L7237
  • Polarity: Negative or positive
  • Recommended mounting to the firewall
  • Engineer-tested excellence
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Voltage Regulators
Product Number 48034
Product Name Pollak 63-138 Voltage Regulator, 5A, 24VDC
Configuration

Flat Mounting Bracket

Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details