Pollak Engineered Products Pollak 63-104P Voltage Regulator, 2A, 12VDC 63-104P

Description
Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure. Pollak 63-104P Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak The voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories Voltage Rating: 12VDC Terminal Gender: Male Number of Terminals: 3 Bracket Type: Angled bracket Replaces: AC Delco 1118988 & 12336883 Polarity: Negative or positive Recommended mounting to vehicle firewall Engineer-tested excellence
Request a Quote
Description
Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure. Pollak 63-104P Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak The voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories Voltage Rating: 12VDC Terminal Gender: Male Number of Terminals: 3 Bracket Type: Angled bracket Replaces: AC Delco 1118988 & 12336883 Polarity: Negative or positive Recommended mounting to vehicle firewall Engineer-tested excellence
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 63-104P Voltage Regulator, 2A, 12VDC - 48031 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 63-104P Voltage Regulator, 2A, 12VDC
48031
Pollak 63-104P Voltage Regulator, 2A, 12VDC 48031
Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure. Pollak 63-104P Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak The voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories Voltage Rating: 12VDC Terminal Gender: Male Number of Terminals: 3 Bracket Type: Angled bracket Replaces: AC Delco 1118988 & 12336883 Polarity: Negative or positive Recommended mounting to vehicle firewall Engineer-tested excellence

Pollak premium voltage regulators use only the highest-grade components and are engineered with Pollak-manufactured circuit boards for precise operation, greater reliability, and extra durability for longer service life. Additionally, Pollak electronic voltage regulator PC boards are encapsulated in epoxy to deliver improved performance and resistance to failure.

  • Pollak 63-104P Voltage Regulator
  • Category: Voltage Regulators
  • Manufacturer: Pollak
  • The voltage regulator controls the voltage capacity that goes to the battery
  • Excessive voltage can cause damage to the battery, wiring system, and other electrical accessories
  • Voltage Rating: 12VDC
  • Terminal Gender: Male
  • Number of Terminals: 3
  • Bracket Type: Angled bracket
  • Replaces: AC Delco 1118988 & 12336883
  • Polarity: Negative or positive
  • Recommended mounting to vehicle firewall
  • Engineer-tested excellence
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Voltage Regulators
Product Number 48031
Product Name Pollak 63-104P Voltage Regulator, 2A, 12VDC
Configuration

Angled Bracket

Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details