POLLAK ENGINEERED PRODUCTS
52-624 -- POLLAK 52-624 DOOR JAMB SWITCH WITH CONNECTOR
Pollak Engineered Products
Pollak 52-624 Door Jamb Switch with Connector
52-624
Description
Pollak 52-624 Momentary Door Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Momentary Door Jamb Switch
Normally closed
(3) 8"-18 Ga. GPT wire leads
Mounting: 1/2" -20 thread, stem 7/32" (5.6 mm) long
Plunger: 3/16" (4.8 mm long)
Self tapping threads
Includes mating connector
Request a Quote
Email Supplier
Description
Pollak 52-624 Momentary Door Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Momentary Door Jamb Switch
Normally closed
(3) 8"-18 Ga. GPT wire leads
Mounting: 1/2" -20 thread, stem 7/32" (5.6 mm) long
Plunger: 3/16" (4.8 mm long)
Self tapping threads
Includes mating connector
Request a Quote
Email Supplier
Suppliers
Pollak 52-624 Door Jamb Switch with Connector
44007
Pollak 52-624 Momentary Door Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Momentary Door Jamb Switch
Normally closed
(3) 8"-18 Ga. GPT wire leads
Mounting: 1/2" -20 thread, stem 7/32" (5.6 mm) long
Plunger: 3/16" (4.8 mm long)
Self tapping threads
Includes mating connector
- Pollak 52-624 Momentary Door Switches
- Category: Push Button Switches
- Manufacturer: Pollak
- Component Type: Momentary Door Jamb Switch
- Normally closed
- (3) 8"-18 Ga. GPT wire leads
- Mounting: 1/2" -20 thread, stem 7/32" (5.6 mm) long
- Plunger: 3/16" (4.8 mm long)
- Self tapping threads
- Includes mating connector
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44007 |
|
Product Name
|
Pollak 52-624 Door Jamb Switch with Connector |
|
Connector Type
|
Automotive Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Automotive Connector
Geometry
Right Angle
View Details
Connector Type
DIN Connector
Contact Size (AWG)
14 to 22 AWG
View Details
2 suppliers