Pollak Engineered Products Pollak 52-259 7-Terminal Trailer Junction Box 52-259

Description
Pollak 52-259 Trailer Junction Boxes Category: Junction Blocks Manufacturer: Pollak Component Type: Junction Box Number of Terminals: 7 Terminal Type: #10-32 Studs Box dimensions: 8.06" L x 3.2" W x 2.09" H Black ABS plastic cover and base Allows simple replacement of trailer connector Provides quick and easy connection between the trailer plug and trailer cable Includes hardware: 5 open rubber grommets 5 closed rubber grommets (7) #10-32 keps nuts Mounting hardware
Request a Quote
Description
Pollak 52-259 Trailer Junction Boxes Category: Junction Blocks Manufacturer: Pollak Component Type: Junction Box Number of Terminals: 7 Terminal Type: #10-32 Studs Box dimensions: 8.06" L x 3.2" W x 2.09" H Black ABS plastic cover and base Allows simple replacement of trailer connector Provides quick and easy connection between the trailer plug and trailer cable Includes hardware: 5 open rubber grommets 5 closed rubber grommets (7) #10-32 keps nuts Mounting hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 52-259 7-Terminal Trailer Junction Box - 47290 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 52-259 7-Terminal Trailer Junction Box
47290
Pollak 52-259 7-Terminal Trailer Junction Box 47290
Pollak 52-259 Trailer Junction Boxes Category: Junction Blocks Manufacturer: Pollak Component Type: Junction Box Number of Terminals: 7 Terminal Type: #10-32 Studs Box dimensions: 8.06" L x 3.2" W x 2.09" H Black ABS plastic cover and base Allows simple replacement of trailer connector Provides quick and easy connection between the trailer plug and trailer cable Includes hardware: 5 open rubber grommets 5 closed rubber grommets (7) #10-32 keps nuts Mounting hardware
  • Pollak 52-259 Trailer Junction Boxes
  • Category: Junction Blocks
  • Manufacturer: Pollak
  • Component Type: Junction Box
  • Number of Terminals: 7
  • Terminal Type: #10-32 Studs
  • Box dimensions: 8.06" L x 3.2" W x 2.09" H
  • Black ABS plastic cover and base
  • Allows simple replacement of trailer connector
  • Provides quick and easy connection between the trailer plug and trailer cable
  • Includes hardware:
    • 5 open rubber grommets
    • 5 closed rubber grommets
    • (7) #10-32 keps nuts
    • Mounting hardware
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 47290
Product Name Pollak 52-259 7-Terminal Trailer Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7772-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2201.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details