Pollak Engineered Products Pollak 51-916 Master Disconnect Switch Key Operated, SPST 51-916

Description
Pollak 51-916 Battery Master Disconnect Switches Category: Battery Disconnects Manufacturer: Pollak Terminal Type: (2) 3/8" Studs Dimensions: 2-5/8" diameter, 4-3/8" long Mounting stem: 3/4" diameter, 1/2" long Circuitry: SPST Contact Action: On-Off Current Rating: 180A Voltage Rating: 6-36VDC Dimensions: 2-5/8" diameter, 4-3/8" long Mounting stem: 3/4" diameter, 1/2" long Key operated UL558 Includes indexing post to prevent rotation One piece die-cast housing, sealed For battery circuit only Does not disconnect alternator or generator 1,000 amp in-rush rating Lever operated switches also available: Pollak 51-902 Lever Master Disconnect Switch Pollak 51-904 Lever Master Disconnect Switch
Request a Quote
Description
Pollak 51-916 Battery Master Disconnect Switches Category: Battery Disconnects Manufacturer: Pollak Terminal Type: (2) 3/8" Studs Dimensions: 2-5/8" diameter, 4-3/8" long Mounting stem: 3/4" diameter, 1/2" long Circuitry: SPST Contact Action: On-Off Current Rating: 180A Voltage Rating: 6-36VDC Dimensions: 2-5/8" diameter, 4-3/8" long Mounting stem: 3/4" diameter, 1/2" long Key operated UL558 Includes indexing post to prevent rotation One piece die-cast housing, sealed For battery circuit only Does not disconnect alternator or generator 1,000 amp in-rush rating Lever operated switches also available: Pollak 51-902 Lever Master Disconnect Switch Pollak 51-904 Lever Master Disconnect Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 51-916 Master Disconnect Switch Key Operated, SPST - 44029 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 51-916 Master Disconnect Switch Key Operated, SPST
44029
Pollak 51-916 Master Disconnect Switch Key Operated, SPST 44029
Pollak 51-916 Battery Master Disconnect Switches Category: Battery Disconnects Manufacturer: Pollak Terminal Type: (2) 3/8" Studs Dimensions: 2-5/8" diameter, 4-3/8" long Mounting stem: 3/4" diameter, 1/2" long Circuitry: SPST Contact Action: On-Off Current Rating: 180A Voltage Rating: 6-36VDC Dimensions: 2-5/8" diameter, 4-3/8" long Mounting stem: 3/4" diameter, 1/2" long Key operated UL558 Includes indexing post to prevent rotation One piece die-cast housing, sealed For battery circuit only Does not disconnect alternator or generator 1,000 amp in-rush rating Lever operated switches also available: Pollak 51-902 Lever Master Disconnect Switch Pollak 51-904 Lever Master Disconnect Switch
  • Pollak 51-916 Battery Master Disconnect Switches
  • Category: Battery Disconnects
  • Manufacturer: Pollak
  • Terminal Type: (2) 3/8" Studs
  • Dimensions: 2-5/8" diameter, 4-3/8" long
  • Mounting stem: 3/4" diameter, 1/2" long
  • Circuitry: SPST
  • Contact Action: On-Off
  • Current Rating: 180A
  • Voltage Rating: 6-36VDC
  • Dimensions: 2-5/8" diameter, 4-3/8" long
  • Mounting stem: 3/4" diameter, 1/2" long
  • Key operated
  • UL558
  • Includes indexing post to prevent rotation
  • One piece die-cast housing, sealed
  • For battery circuit only
  • Does not disconnect alternator or generator
  • 1,000 amp in-rush rating
  • Lever operated switches also available:
    • Pollak 51-902 Lever Master Disconnect Switch
    • Pollak 51-904 Lever Master Disconnect Switch
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44029
Product Name Pollak 51-916 Master Disconnect Switch Key Operated, SPST
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1369412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 2P; 3P; 3p + 2eb
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Battery Disconnect Switches - K1129581 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Disconnect Switch - 1494G-DK3N-3-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details