POLLAK ENGINEERED PRODUCTS
51-904EP -- POLLAK 51-904 MASTER DISCONNECT SWITCH LEVER OPERATED, DPST
Pollak Engineered Products
Pollak 51-904 Master Disconnect Switch Lever Operated, DPST
51-904EP
Description
Pollak 51-904 Battery Master Disconnect Switches
Category: Battery Disconnects
Manufacturer: Pollak
Circuitry: DPST
Contact Action: On-Off
Current Rating: 180A
Voltage Rating: 6-36VDC
Dimensions: 2-5/8" diameter, 4-3/8" long
Mounting stem: 3/4" diameter, 1/2" long
Lever operated
1,000 amp in-rush rating
One piece die-cast housing, sealed
For battery, alternator, or generator circuit
Breaks alternator circuit (max 20A) prior to disconnect
Key operated Pollak 51-916 Master Disconnect Switch also available
Request a Quote
Email Supplier
Description
Pollak 51-904 Battery Master Disconnect Switches
Category: Battery Disconnects
Manufacturer: Pollak
Circuitry: DPST
Contact Action: On-Off
Current Rating: 180A
Voltage Rating: 6-36VDC
Dimensions: 2-5/8" diameter, 4-3/8" long
Mounting stem: 3/4" diameter, 1/2" long
Lever operated
1,000 amp in-rush rating
One piece die-cast housing, sealed
For battery, alternator, or generator circuit
Breaks alternator circuit (max 20A) prior to disconnect
Key operated Pollak 51-916 Master Disconnect Switch also available
Request a Quote
Email Supplier
Suppliers
Pollak 51-904 Master Disconnect Switch Lever Operated, DPST
44031
Pollak 51-904 Battery Master Disconnect Switches
Category: Battery Disconnects
Manufacturer: Pollak
Circuitry: DPST
Contact Action: On-Off
Current Rating: 180A
Voltage Rating: 6-36VDC
Dimensions: 2-5/8" diameter, 4-3/8" long
Mounting stem: 3/4" diameter, 1/2" long
Lever operated
1,000 amp in-rush rating
One piece die-cast housing, sealed
For battery, alternator, or generator circuit
Breaks alternator circuit (max 20A) prior to disconnect
Key operated Pollak 51-916 Master Disconnect Switch also available
- Pollak 51-904 Battery Master Disconnect Switches
- Category: Battery Disconnects
- Manufacturer: Pollak
- Circuitry: DPST
- Contact Action: On-Off
- Current Rating: 180A
- Voltage Rating: 6-36VDC
- Dimensions: 2-5/8" diameter, 4-3/8" long
- Mounting stem: 3/4" diameter, 1/2" long
- Lever operated
- 1,000 amp in-rush rating
- One piece die-cast housing, sealed
- For battery, alternator, or generator circuit
- Breaks alternator circuit (max 20A) prior to disconnect
- Key operated Pollak 51-916 Master Disconnect Switch also available
Supplier's Site
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
44031 |
|
Product Name
|
Pollak 51-904 Master Disconnect Switch Lever Operated, DPST |
|
Power
|
DC
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
40 amps
Operating Voltage
600 volts
Horsepower Rating
20 HP
View Details
Type
Fusible
Current Rating
2 to 1600 amps
Operating Voltage
80 volts
View Details
Power
AC; DC
Phase
Three Phase
Mounting Style
Panel; Panel mount
View Details