POLLAK ENGINEERED PRODUCTS
31-603 -- POLLAK 31-603 2-POSITION IGNITION SWITCH, UNIVERSAL HOUSING, PK-556 KEYS, OFF-ON
Pollak Engineered Products
Pollak 31-603 2-Position Ignition Switch, Universal Housing, PK-556 Keys, Off-On
31-603
Description
Pollak 31-603 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 2
Ignition Amps: 10A
Actuator: PK-556 Tumbler Lock, 2 Keys
Mounting stem: 3/4" long, 3/4" diameter
Request a Quote
Email Supplier
Description
Pollak 31-603 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 2
Ignition Amps: 10A
Actuator: PK-556 Tumbler Lock, 2 Keys
Mounting stem: 3/4" long, 3/4" diameter
Request a Quote
Email Supplier
Suppliers
Pollak 31-603 2-Position Ignition Switch, Universal Housing, PK-556 Keys, Off-On
44066
Pollak 31-603 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 2
Ignition Amps: 10A
Actuator: PK-556 Tumbler Lock, 2 Keys
Mounting stem: 3/4" long, 3/4" diameter
- Pollak 31-603 Ignition Switches
- Category: Ignition Switches
- Manufacturer: Pollak
- Number of Screws: 2
- Ignition Amps: 10A
- Actuator: PK-556 Tumbler Lock, 2 Keys
- Mounting stem: 3/4" long, 3/4" diameter
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
44066 |
|
Product Name
|
Pollak 31-603 2-Position Ignition Switch, Universal Housing, PK-556 Keys, Off-On |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
Actuator Type
Keylock
Angle of Throw
90 degrees
Positions per Pole
2
View Details