POLLAK ENGINEERED PRODUCTS
31-602 -- POLLAK 31-602 2-POSITION IGNITION LOCK SWITCH, UNIVERSAL HOUSING, ON-OFF LOCK SWITCH
Pollak Engineered Products
Pollak 31-602 2-Position Ignition Lock Switch, Universal Housing, On-Off Lock Switch
31-602
Description
Pollak 31-602 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 2
Ignition Amps: 10A
Actuator: Coded Tumbler Lock, 2 Keys
Mounting stem: 3/4" long, 3/4" diameter
Keyed: Various
Request a Quote
Email Supplier
Description
Pollak 31-602 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 2
Ignition Amps: 10A
Actuator: Coded Tumbler Lock, 2 Keys
Mounting stem: 3/4" long, 3/4" diameter
Keyed: Various
Request a Quote
Email Supplier
Suppliers
Pollak 31-602 2-Position Ignition Lock Switch, Universal Housing, On-Off Lock Switch
44065
Pollak 31-602 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 2
Ignition Amps: 10A
Actuator: Coded Tumbler Lock, 2 Keys
Mounting stem: 3/4" long, 3/4" diameter
Keyed: Various
- Pollak 31-602 Ignition Switches
- Category: Ignition Switches
- Manufacturer: Pollak
- Number of Screws: 2
- Ignition Amps: 10A
- Actuator: Coded Tumbler Lock, 2 Keys
- Mounting stem: 3/4" long, 3/4" diameter
- Keyed: Various
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
44065 |
|
Product Name
|
Pollak 31-602 2-Position Ignition Lock Switch, Universal Housing, On-Off Lock Switch |
|
DC Voltage Rating
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
2
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details