POLLAK ENGINEERED PRODUCTS
31-601 -- POLLAK 31-601 3-POSITION IGNITION SWITCH, PK-556 CODE KEYS, ACC-OFF-ON/ACC
Pollak Engineered Products
Pollak 31-601 3-Position Ignition Switch, PK-556 Code Keys, ACC-Off-On/ACC
31-601
Description
Pollak 31-601 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 3
Accessory Amps: 30A
Ignition Amps: 8A
Actuator: PK-556 Coded
Tumbler Lock, 2 Keys
0.75" mounting holes
Request a Quote
Email Supplier
Description
Pollak 31-601 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 3
Accessory Amps: 30A
Ignition Amps: 8A
Actuator: PK-556 Coded
Tumbler Lock, 2 Keys
0.75" mounting holes
Request a Quote
Email Supplier
Suppliers
Pollak 31-601 3-Position Ignition Switch, PK-556 Code Keys, ACC-Off-On/ACC
44059
Pollak 31-601 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 3
Accessory Amps: 30A
Ignition Amps: 8A
Actuator: PK-556 Coded
Tumbler Lock, 2 Keys
0.75" mounting holes
- Pollak 31-601 Ignition Switches
- Category: Ignition Switches
- Manufacturer: Pollak
- Number of Screws: 3
- Accessory Amps: 30A
- Ignition Amps: 8A
- Actuator: PK-556 Coded
- Tumbler Lock, 2 Keys
- 0.75" mounting holes
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
44059 |
|
Product Name
|
Pollak 31-601 3-Position Ignition Switch, PK-556 Code Keys, ACC-Off-On/ACC |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 24 positions per wafer
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details