Pollak Engineered Products Pollak 31-104 4-Position Ignition Switch, PK-556 Code Keys, ACC-Off-Ign/ACC-Ign/Start 31-104

Description
Pollak 31-104 Ignition Switches Category: Ignition Switches Manufacturer: Pollak Number of Screws: 4 Accessory Amps: 30A Ignition Amps: 8A Actuator: PK-556 Coded Tumbler Lock, 2 Keys Mounting Pattern: 2
Request a Quote
Description
Pollak 31-104 Ignition Switches Category: Ignition Switches Manufacturer: Pollak Number of Screws: 4 Accessory Amps: 30A Ignition Amps: 8A Actuator: PK-556 Coded Tumbler Lock, 2 Keys Mounting Pattern: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 31-104 4-Position Ignition Switch, PK-556 Code Keys, ACC-Off-Ign/ACC-Ign/Start - 44062 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 31-104 4-Position Ignition Switch, PK-556 Code Keys, ACC-Off-Ign/ACC-Ign/Start
44062
Pollak 31-104 4-Position Ignition Switch, PK-556 Code Keys, ACC-Off-Ign/ACC-Ign/Start 44062
Pollak 31-104 Ignition Switches Category: Ignition Switches Manufacturer: Pollak Number of Screws: 4 Accessory Amps: 30A Ignition Amps: 8A Actuator: PK-556 Coded Tumbler Lock, 2 Keys Mounting Pattern: 2
  • Pollak 31-104 Ignition Switches
  • Category: Ignition Switches
  • Manufacturer: Pollak
  • Number of Screws: 4
  • Accessory Amps: 30A
  • Ignition Amps: 8A
  • Actuator: PK-556 Coded
  • Tumbler Lock, 2 Keys
  • Mounting Pattern: 2
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Rotary Switches
Product Number 44062
Product Name Pollak 31-104 4-Position Ignition Switch, PK-556 Code Keys, ACC-Off-Ign/ACC-Ign/Start
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 1450625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
Terminal Type Screw Terminals; Screw
Features Momentary; DustProof; Weather resistant or waterproof
View Details