POLLAK ENGINEERED PRODUCTS
31-103 -- POLLAK 31-103 4-POSITION IGNITION SWITCH, UNIVERSAL HOUSING, ACC-OFF-IGN/ACC-IGN/START
Pollak Engineered Products
Pollak 31-103 4-Position Ignition Switch, Universal Housing, ACC-Off-Ign/ACC-Ign/Start
31-103
Description
Pollak 31-103 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 4
Accessory Amps: 30A
Ignition Amps: 8A
Actuator: Coded Tumbler Lock, 2 Keys
Mounting Pattern: 2
Keyed: Various
Request a Quote
Email Supplier
Description
Pollak 31-103 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 4
Accessory Amps: 30A
Ignition Amps: 8A
Actuator: Coded Tumbler Lock, 2 Keys
Mounting Pattern: 2
Keyed: Various
Request a Quote
Email Supplier
Suppliers
Pollak 31-103 4-Position Ignition Switch, Universal Housing, ACC-Off-Ign/ACC-Ign/Start
44061
Pollak 31-103 Ignition Switches
Category: Ignition Switches
Manufacturer: Pollak
Number of Screws: 4
Accessory Amps: 30A
Ignition Amps: 8A
Actuator: Coded Tumbler Lock, 2 Keys
Mounting Pattern: 2
Keyed: Various
- Pollak 31-103 Ignition Switches
- Category: Ignition Switches
- Manufacturer: Pollak
- Number of Screws: 4
- Accessory Amps: 30A
- Ignition Amps: 8A
- Actuator: Coded Tumbler Lock, 2 Keys
- Mounting Pattern: 2
- Keyed: Various
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
44061 |
|
Product Name
|
Pollak 31-103 4-Position Ignition Switch, Universal Housing, ACC-Off-Ign/ACC-Ign/Start |
|
DC Voltage Rating
|
14 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details
Actuator Type
Keylock
AC Voltage Rating
400 volts
View Details