Pollak Engineered Products Pollak 14-227, RV Overmolded Trailer Connector, SAE Approved 14-227

Description
Pollak 14-227, RV Overmolded Trailer Connector, SAE Approved Category: Trailer Connectors SAE wiring style 8 foot length cable 14 Ga. red wire in position 3 - 12VDC hot - charger 14 Ga. brown wire in position 4 - trail/marker 14 Ga. green wire in position 5 - passenger (right) turn 14 Ga. yellow wire in position 6 - driver side (left) turn 12 Ga. blue wire in position 1 - electric brakes 10 Ga. white wire in position 2 - common ground 10 Ga. black wire in position 7 - auxiliary / backup Complete solution that features a wire enclosed in PVC instead of a convoluted (loose plastic) covering Wiring built to withstand high temperatures and corrosion from harsh environments Unique flat blade single swipe design Meets or exceeds SAE J560
Request a Quote Datasheet
Description
Pollak 14-227, RV Overmolded Trailer Connector, SAE Approved Category: Trailer Connectors SAE wiring style 8 foot length cable 14 Ga. red wire in position 3 - 12VDC hot - charger 14 Ga. brown wire in position 4 - trail/marker 14 Ga. green wire in position 5 - passenger (right) turn 14 Ga. yellow wire in position 6 - driver side (left) turn 12 Ga. blue wire in position 1 - electric brakes 10 Ga. white wire in position 2 - common ground 10 Ga. black wire in position 7 - auxiliary / backup Complete solution that features a wire enclosed in PVC instead of a convoluted (loose plastic) covering Wiring built to withstand high temperatures and corrosion from harsh environments Unique flat blade single swipe design Meets or exceeds SAE J560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pollak 14-227, RV Overmolded Trailer Connector, SAE Approved - 37649 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 14-227, RV Overmolded Trailer Connector, SAE Approved
37649
Pollak 14-227, RV Overmolded Trailer Connector, SAE Approved 37649
Pollak 14-227, RV Overmolded Trailer Connector, SAE Approved Category: Trailer Connectors SAE wiring style 8 foot length cable 14 Ga. red wire in position 3 - 12VDC hot - charger 14 Ga. brown wire in position 4 - trail/marker 14 Ga. green wire in position 5 - passenger (right) turn 14 Ga. yellow wire in position 6 - driver side (left) turn 12 Ga. blue wire in position 1 - electric brakes 10 Ga. white wire in position 2 - common ground 10 Ga. black wire in position 7 - auxiliary / backup Complete solution that features a wire enclosed in PVC instead of a convoluted (loose plastic) covering Wiring built to withstand high temperatures and corrosion from harsh environments Unique flat blade single swipe design Meets or exceeds SAE J560
  • Pollak 14-227, RV Overmolded Trailer Connector, SAE Approved
  • Category: Trailer Connectors
  • SAE wiring style
  • 8 foot length cable
  • 14 Ga. red wire in position 3 - 12VDC hot - charger
  • 14 Ga. brown wire in position 4 - trail/marker
  • 14 Ga. green wire in position 5 - passenger (right) turn
  • 14 Ga. yellow wire in position 6 - driver side (left) turn
  • 12 Ga. blue wire in position 1 - electric brakes
  • 10 Ga. white wire in position 2 - common ground
  • 10 Ga. black wire in position 7 - auxiliary / backup
  • Complete solution that features a wire enclosed in PVC instead of a convoluted (loose plastic) covering
  • Wiring built to withstand high temperatures and corrosion from harsh environments
  • Unique flat blade single swipe design
  • Meets or exceeds SAE J560
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37649
Product Name Pollak 14-227, RV Overmolded Trailer Connector, SAE Approved
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details