POLLAK ENGINEERED PRODUCTS
12-906 -- POLLAK 12-906 9-WAY RV TRAILER CONNECTOR PLUG, HEAVY-DUTY NYLON
Pollak Engineered Products
Pollak 12-906 9-Way RV Trailer Connector Plug, Heavy-Duty Nylon
12-906
Description
Pollak 12-906 RV Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 9
Voltage Rating: 12-24VDC
20A-30A Peak
Heavy-duty RV connector
High-impact plastic housing
Current Rating: 30A
Material: Nylon
Corrosion-proof black, glass-filled nylon
Connect with Pollak 12-907 9-Way RV Trailer Connector Socket
Request a Quote
Email Supplier
Description
Pollak 12-906 RV Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 9
Voltage Rating: 12-24VDC
20A-30A Peak
Heavy-duty RV connector
High-impact plastic housing
Current Rating: 30A
Material: Nylon
Corrosion-proof black, glass-filled nylon
Connect with Pollak 12-907 9-Way RV Trailer Connector Socket
Request a Quote
Email Supplier
Suppliers
Pollak 12-906 9-Way RV Trailer Connector Plug, Heavy-Duty Nylon
37697
Pollak 12-906 RV Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 9
Voltage Rating: 12-24VDC
20A-30A Peak
Heavy-duty RV connector
High-impact plastic housing
Current Rating: 30A
Material: Nylon
Corrosion-proof black, glass-filled nylon
Connect with Pollak 12-907 9-Way RV Trailer Connector Socket
- Pollak 12-906 RV Trailer Connector Plugs
- Category: Trailer Connectors
- Manufacturer: Pollak
- Number of Contacts: 9
- Voltage Rating: 12-24VDC
- 20A-30A Peak
- Heavy-duty RV connector
- High-impact plastic housing
- Current Rating: 30A
- Material: Nylon
- Corrosion-proof black, glass-filled nylon
- Connect with Pollak 12-907 9-Way RV Trailer Connector Socket
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
37697 |
|
Product Name
|
Pollak 12-906 9-Way RV Trailer Connector Plug, Heavy-Duty Nylon |
|
Connector Type
|
Automotive Connector; Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details