Pollak Engineered Products Pollak 12-707 7-Way RV Trailer Connector Socket, Heavy-Duty Nylon 12-707E

Description
Pollak 12-707 RV Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 12-24VDC Current Rating: 30A Material: Nylon Corrosion proof black, glass-filled nylon High-impact plastic housing Works with 7-terminal junction box Stock No. 47290 Connect with Pollak 12-706 7-Way RV Trailer Connector Plug
Request a Quote Datasheet
Description
Pollak 12-707 RV Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 12-24VDC Current Rating: 30A Material: Nylon Corrosion proof black, glass-filled nylon High-impact plastic housing Works with 7-terminal junction box Stock No. 47290 Connect with Pollak 12-706 7-Way RV Trailer Connector Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pollak 12-707 7-Way RV Trailer Connector Socket, Heavy-Duty Nylon - 37676 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 12-707 7-Way RV Trailer Connector Socket, Heavy-Duty Nylon
37676
Pollak 12-707 7-Way RV Trailer Connector Socket, Heavy-Duty Nylon 37676
Pollak 12-707 RV Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 12-24VDC Current Rating: 30A Material: Nylon Corrosion proof black, glass-filled nylon High-impact plastic housing Works with 7-terminal junction box Stock No. 47290 Connect with Pollak 12-706 7-Way RV Trailer Connector Plug
  • Pollak 12-707 RV Trailer Connector Sockets
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 7
  • Voltage Rating: 12-24VDC
  • Current Rating: 30A
  • Material: Nylon
  • Corrosion proof black, glass-filled nylon
  • High-impact plastic housing
  • Works with 7-terminal junction box Stock No. 47290
  • Connect with Pollak 12-706 7-Way RV Trailer Connector Plug
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37676
Product Name Pollak 12-707 7-Way RV Trailer Connector Socket, Heavy-Duty Nylon
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details