POLLAK ENGINEERED PRODUCTS
12-706 -- POLLAK 12-706 7-WAY RV TRAILER CONNECTOR PLUG, HEAVY-DUTY NYLON
Pollak Engineered Products
Pollak 12-706 7-Way RV Trailer Connector Plug, Heavy-Duty Nylon
12-706
Description
Pollak 12-706 RV Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 7
Voltage Rating: 12-24VDC
Current Rating: 30A
Material: Nylon
Corrosion proof black, glass-filled nylon
High-impact plastic housing
Works with 7-terminal junction box Stock No. 47290
Connect with Pollak 12-707 7-Way RV Trailer Connector Socket
Request a Quote
Email Supplier
Description
Pollak 12-706 RV Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 7
Voltage Rating: 12-24VDC
Current Rating: 30A
Material: Nylon
Corrosion proof black, glass-filled nylon
High-impact plastic housing
Works with 7-terminal junction box Stock No. 47290
Connect with Pollak 12-707 7-Way RV Trailer Connector Socket
Request a Quote
Email Supplier
Suppliers
Pollak 12-706 7-Way RV Trailer Connector Plug, Heavy-Duty Nylon
37677
Pollak 12-706 RV Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 7
Voltage Rating: 12-24VDC
Current Rating: 30A
Material: Nylon
Corrosion proof black, glass-filled nylon
High-impact plastic housing
Works with 7-terminal junction box Stock No. 47290
Connect with Pollak 12-707 7-Way RV Trailer Connector Socket
- Pollak 12-706 RV Trailer Connector Plugs
- Category: Trailer Connectors
- Manufacturer: Pollak
- Number of Contacts: 7
- Voltage Rating: 12-24VDC
- Current Rating: 30A
- Material: Nylon
- Corrosion proof black, glass-filled nylon
- High-impact plastic housing
- Works with 7-terminal junction box Stock No. 47290
- Connect with Pollak 12-707 7-Way RV Trailer Connector Socket
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
37677 |
|
Product Name
|
Pollak 12-706 7-Way RV Trailer Connector Plug, Heavy-Duty Nylon |
|
Connector Type
|
Automotive Connector; Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Automotive Connector
Gender
Male / Plug
Geometry
Straight
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
14 to 18 AWG
View Details