Pollak Engineered Products Pollak 12-703 7-Way Trailer RV Connector Socket 12-703

Description
Pollak 12-703 7-Way Trailer RV Connector Socket Category: Trailer Connectors Manufacturer: Pollak 7-way RV style socket connector for vehicle end Heavily plated metal construction Resistant to weather and corrosion Non-corroding, shock-resistant interior design Terminal reinforcers eliminate shorting and prevents contact from spreading Center pins accepts up to 8-Ga. wire, vinyl inserts keep out dirt and moisture Spring-loaded cover with stainless steel spring Safety latch ensures connector is plugged into socket Color-coded to RVI standards At its widest point, the diameter of the round portion 1-7/8" Mounting holes are 1-1/2" from center to center vertically and 2-3/16" from center to center horizontally Color - circuit - recommended wire gauge White - Ground - 10 Ga. Blue - Electric Brake - 12 Ga. Green - Tail, License and Running Lights - 14 Ga. Black - Battery Charge - 10 Ga. Red - Stop and Left-Hand Turn Signal - 14 Ga. Brown - Stop and Right-Hand Turn Signal - 14 Ga. Yellow - Auxiliary Circuit - 14 Ga.
Request a Quote
Description
Pollak 12-703 7-Way Trailer RV Connector Socket Category: Trailer Connectors Manufacturer: Pollak 7-way RV style socket connector for vehicle end Heavily plated metal construction Resistant to weather and corrosion Non-corroding, shock-resistant interior design Terminal reinforcers eliminate shorting and prevents contact from spreading Center pins accepts up to 8-Ga. wire, vinyl inserts keep out dirt and moisture Spring-loaded cover with stainless steel spring Safety latch ensures connector is plugged into socket Color-coded to RVI standards At its widest point, the diameter of the round portion 1-7/8" Mounting holes are 1-1/2" from center to center vertically and 2-3/16" from center to center horizontally Color - circuit - recommended wire gauge White - Ground - 10 Ga. Blue - Electric Brake - 12 Ga. Green - Tail, License and Running Lights - 14 Ga. Black - Battery Charge - 10 Ga. Red - Stop and Left-Hand Turn Signal - 14 Ga. Brown - Stop and Right-Hand Turn Signal - 14 Ga. Yellow - Auxiliary Circuit - 14 Ga.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 12-703 7-Way Trailer RV Connector Socket - 37686 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 12-703 7-Way Trailer RV Connector Socket
37686
Pollak 12-703 7-Way Trailer RV Connector Socket 37686
Pollak 12-703 7-Way Trailer RV Connector Socket Category: Trailer Connectors Manufacturer: Pollak 7-way RV style socket connector for vehicle end Heavily plated metal construction Resistant to weather and corrosion Non-corroding, shock-resistant interior design Terminal reinforcers eliminate shorting and prevents contact from spreading Center pins accepts up to 8-Ga. wire, vinyl inserts keep out dirt and moisture Spring-loaded cover with stainless steel spring Safety latch ensures connector is plugged into socket Color-coded to RVI standards At its widest point, the diameter of the round portion 1-7/8" Mounting holes are 1-1/2" from center to center vertically and 2-3/16" from center to center horizontally Color - circuit - recommended wire gauge White - Ground - 10 Ga. Blue - Electric Brake - 12 Ga. Green - Tail, License and Running Lights - 14 Ga. Black - Battery Charge - 10 Ga. Red - Stop and Left-Hand Turn Signal - 14 Ga. Brown - Stop and Right-Hand Turn Signal - 14 Ga. Yellow - Auxiliary Circuit - 14 Ga.
  • Pollak 12-703 7-Way Trailer RV Connector Socket
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • 7-way RV style socket connector for vehicle end
  • Heavily plated metal construction
  • Resistant to weather and corrosion
  • Non-corroding, shock-resistant interior design
  • Terminal reinforcers eliminate shorting and prevents contact from spreading
  • Center pins accepts up to 8-Ga. wire, vinyl inserts keep out dirt and moisture
  • Spring-loaded cover with stainless steel spring
  • Safety latch ensures connector is plugged into socket
  • Color-coded to RVI standards
  • At its widest point, the diameter of the round portion 1-7/8"
  • Mounting holes are 1-1/2" from center to center vertically and 2-3/16" from center to center horizontally

Color - circuit - recommended wire gauge

  • White - Ground - 10 Ga.
  • Blue - Electric Brake - 12 Ga.
  • Green - Tail, License and Running Lights - 14 Ga.
  • Black - Battery Charge - 10 Ga.
  • Red - Stop and Left-Hand Turn Signal - 14 Ga.
  • Brown - Stop and Right-Hand Turn Signal - 14 Ga.
  • Yellow - Auxiliary Circuit - 14 Ga.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37686
Product Name Pollak 12-703 7-Way Trailer RV Connector Socket
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers