Pollak Engineered Products Pollak 12.702 7-Way Trailer RV Connector Plug 12.702

Description
Pollak 12.702 7-Way Trailer RV Connector Plug Category: Trailer Connectors Manufacturer: Pollak Non-corroding and shock-resistant design, securely connects towing vehicles to trailers. Easy installation with RVI standard color coding. 7-way RV style plug connector Heavily plated, metal construction Resistant to weather and corrosion Non-corroding, shock-resistant interior design Terminal reinforcer dams eliminate shorting out and prevent contact from spreading Center pin accepts up to 8 Ga. wire, vinyl inserts keep out dirt and moisture Jumbo, welded pistol grip promotes easy removal of plug from socket Safety latch ensures connector is plugged into socket Color-coded to RVI standards Spring-loaded cover with stainless steel spring Color - circuit - recommended wire Gauge White - Ground - 10 Ga. Blue - Electric Brake - 12 Ga. Green - Tail, License and Running Lights - 14 Ga. Black - Battery Charge - 10 Ga. Red - Stop and Left-Hand Turn Signal - 14 Ga. Brown - Stop and Right-Hand Turn Signal - 14 Ga. Yellow - Auxiliary Circuit - 14 Ga.
Request a Quote
Description
Pollak 12.702 7-Way Trailer RV Connector Plug Category: Trailer Connectors Manufacturer: Pollak Non-corroding and shock-resistant design, securely connects towing vehicles to trailers. Easy installation with RVI standard color coding. 7-way RV style plug connector Heavily plated, metal construction Resistant to weather and corrosion Non-corroding, shock-resistant interior design Terminal reinforcer dams eliminate shorting out and prevent contact from spreading Center pin accepts up to 8 Ga. wire, vinyl inserts keep out dirt and moisture Jumbo, welded pistol grip promotes easy removal of plug from socket Safety latch ensures connector is plugged into socket Color-coded to RVI standards Spring-loaded cover with stainless steel spring Color - circuit - recommended wire Gauge White - Ground - 10 Ga. Blue - Electric Brake - 12 Ga. Green - Tail, License and Running Lights - 14 Ga. Black - Battery Charge - 10 Ga. Red - Stop and Left-Hand Turn Signal - 14 Ga. Brown - Stop and Right-Hand Turn Signal - 14 Ga. Yellow - Auxiliary Circuit - 14 Ga.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 12.702 7-Way Trailer RV Connector Plug - 37687 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 12.702 7-Way Trailer RV Connector Plug
37687
Pollak 12.702 7-Way Trailer RV Connector Plug 37687
Pollak 12.702 7-Way Trailer RV Connector Plug Category: Trailer Connectors Manufacturer: Pollak Non-corroding and shock-resistant design, securely connects towing vehicles to trailers. Easy installation with RVI standard color coding. 7-way RV style plug connector Heavily plated, metal construction Resistant to weather and corrosion Non-corroding, shock-resistant interior design Terminal reinforcer dams eliminate shorting out and prevent contact from spreading Center pin accepts up to 8 Ga. wire, vinyl inserts keep out dirt and moisture Jumbo, welded pistol grip promotes easy removal of plug from socket Safety latch ensures connector is plugged into socket Color-coded to RVI standards Spring-loaded cover with stainless steel spring Color - circuit - recommended wire Gauge White - Ground - 10 Ga. Blue - Electric Brake - 12 Ga. Green - Tail, License and Running Lights - 14 Ga. Black - Battery Charge - 10 Ga. Red - Stop and Left-Hand Turn Signal - 14 Ga. Brown - Stop and Right-Hand Turn Signal - 14 Ga. Yellow - Auxiliary Circuit - 14 Ga.
  • Pollak 12.702 7-Way Trailer RV Connector Plug
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Non-corroding and shock-resistant design, securely connects towing vehicles to trailers. Easy installation with RVI standard color coding.
  • 7-way RV style plug connector
  • Heavily plated, metal construction
  • Resistant to weather and corrosion
  • Non-corroding, shock-resistant interior design
  • Terminal reinforcer dams eliminate shorting out and prevent contact from spreading
  • Center pin accepts up to 8 Ga. wire, vinyl inserts keep out dirt and moisture
  • Jumbo, welded pistol grip promotes easy removal of plug from socket
  • Safety latch ensures connector is plugged into socket

Color-coded to RVI standards

  • Spring-loaded cover with stainless steel spring
  • Color - circuit - recommended wire Gauge
  • White - Ground - 10 Ga.
  • Blue - Electric Brake - 12 Ga.
  • Green - Tail, License and Running Lights - 14 Ga.
  • Black - Battery Charge - 10 Ga.
  • Red - Stop and Left-Hand Turn Signal - 14 Ga.
  • Brown - Stop and Right-Hand Turn Signal - 14 Ga.
  • Yellow - Auxiliary Circuit - 14 Ga.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37687
Product Name Pollak 12.702 7-Way Trailer RV Connector Plug
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Strip Connector Standards - Type Solder Cup - A25001-014 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details