Pollak Engineered Products Pollak 11-893 7-Way RV Trailer Connector Socket, Heavy-Duty Nylon 11-893

Description
Pollak 11-893 RV Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 12VDC Current Rating: 30A Material: Nylon Corrosion proof black, glass-filled nylon Dust and water resistant Terminal pins are tin-plated copper alloy providing higher conductivity and less resistance Silicone sealed at the back of socket to prevent moisture Connect with Pollak 12-706 7-Way RV Trailer Connector Plug Complies with the SAE J2863 and the SAE USCAR-2 specs Applications: Exposed under the rear bumper of a sport utility, Ford style pickup truck, other OEM applications
Request a Quote
Description
Pollak 11-893 RV Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 12VDC Current Rating: 30A Material: Nylon Corrosion proof black, glass-filled nylon Dust and water resistant Terminal pins are tin-plated copper alloy providing higher conductivity and less resistance Silicone sealed at the back of socket to prevent moisture Connect with Pollak 12-706 7-Way RV Trailer Connector Plug Complies with the SAE J2863 and the SAE USCAR-2 specs Applications: Exposed under the rear bumper of a sport utility, Ford style pickup truck, other OEM applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-893 7-Way RV Trailer Connector Socket, Heavy-Duty Nylon - 37683 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-893 7-Way RV Trailer Connector Socket, Heavy-Duty Nylon
37683
Pollak 11-893 7-Way RV Trailer Connector Socket, Heavy-Duty Nylon 37683
Pollak 11-893 RV Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 12VDC Current Rating: 30A Material: Nylon Corrosion proof black, glass-filled nylon Dust and water resistant Terminal pins are tin-plated copper alloy providing higher conductivity and less resistance Silicone sealed at the back of socket to prevent moisture Connect with Pollak 12-706 7-Way RV Trailer Connector Plug Complies with the SAE J2863 and the SAE USCAR-2 specs Applications: Exposed under the rear bumper of a sport utility, Ford style pickup truck, other OEM applications
  • Pollak 11-893 RV Trailer Connector Sockets
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 7
  • Voltage Rating: 12VDC
  • Current Rating: 30A
  • Material: Nylon
  • Corrosion proof black, glass-filled nylon
  • Dust and water resistant
  • Terminal pins are tin-plated copper alloy providing higher conductivity and less resistance
  • Silicone sealed at the back of socket to prevent moisture
  • Connect with Pollak 12-706 7-Way RV Trailer Connector Plug
  • Complies with the SAE J2863 and the SAE USCAR-2 specs
  • Applications: Exposed under the rear bumper of a sport utility, Ford style pickup truck, other OEM applications
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37683
Product Name Pollak 11-893 7-Way RV Trailer Connector Socket, Heavy-Duty Nylon
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data