Pollak Engineered Products Pollak 11-761 7-Way Trailer Connector Socket Boot 11-761

Description
Pollak 11-761 Trailer Connector Socket Boots Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Rubber Heavy-duty construction Dust and water resistant Connect with Pollak 11-720 7-Way Trailer Connector Socket Interchangeable with all ATA types
Request a Quote
Description
Pollak 11-761 Trailer Connector Socket Boots Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Rubber Heavy-duty construction Dust and water resistant Connect with Pollak 11-720 7-Way Trailer Connector Socket Interchangeable with all ATA types
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-761 7-Way Trailer Connector Socket Boot - 37679 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-761 7-Way Trailer Connector Socket Boot
37679
Pollak 11-761 7-Way Trailer Connector Socket Boot 37679
Pollak 11-761 Trailer Connector Socket Boots Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Rubber Heavy-duty construction Dust and water resistant Connect with Pollak 11-720 7-Way Trailer Connector Socket Interchangeable with all ATA types
  • Pollak 11-761 Trailer Connector Socket Boots
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 7
  • Voltage Rating: 6-28VDC
  • Current Rating: 40A
  • Material: Rubber
  • Heavy-duty construction
  • Dust and water resistant
  • Connect with Pollak 11-720 7-Way Trailer Connector Socket
  • Interchangeable with all ATA types
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37679
Product Name Pollak 11-761 7-Way Trailer Connector Socket Boot
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Female connector/socket - 713-1103 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details