Pollak Engineered Products Pollak 11-723E 7-Way Trailer Connector Socket, Heavy-Duty Nylon 11-723E

Description
Pollak 11-723E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Nylon Black glass-filled nylon housing, corrosion resistant Dust and water resistant Connect with Pollak 11-704E 7-Way Trailer Connector Plug
Request a Quote
Description
Pollak 11-723E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Nylon Black glass-filled nylon housing, corrosion resistant Dust and water resistant Connect with Pollak 11-704E 7-Way Trailer Connector Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-723E 7-Way Trailer Connector Socket, Heavy-Duty Nylon - 35672 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-723E 7-Way Trailer Connector Socket, Heavy-Duty Nylon
35672
Pollak 11-723E 7-Way Trailer Connector Socket, Heavy-Duty Nylon 35672
Pollak 11-723E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Nylon Black glass-filled nylon housing, corrosion resistant Dust and water resistant Connect with Pollak 11-704E 7-Way Trailer Connector Plug
  • Pollak 11-723E Trailer Connector Sockets
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 7
  • Voltage Rating: 6-28VDC
  • Current Rating: 40A
  • Material: Nylon
  • Black glass-filled nylon housing, corrosion resistant
  • Dust and water resistant
  • Connect with Pollak 11-704E 7-Way Trailer Connector Plug
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 35672
Product Name Pollak 11-723E 7-Way Trailer Connector Socket, Heavy-Duty Nylon
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Plug socket - SD-SUB-D-BU25 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers