Pollak Engineered Products Pollak 11-723 7-Way Trailer Connector Socket, Heavy-Duty Nylon 11-723

Description
Pollak 11-723 Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Nylon Black glass-filled nylon housing corrosion resistant Connect with Pollak 11-704 7-Way Trailer Connector Plug Optional Trailer Connector Socket Boot is also available
Request a Quote Datasheet
Description
Pollak 11-723 Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Nylon Black glass-filled nylon housing corrosion resistant Connect with Pollak 11-704 7-Way Trailer Connector Plug Optional Trailer Connector Socket Boot is also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-723 7-Way Trailer Connector Socket, Heavy-Duty Nylon - 37672 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-723 7-Way Trailer Connector Socket, Heavy-Duty Nylon
37672
Pollak 11-723 7-Way Trailer Connector Socket, Heavy-Duty Nylon 37672
Pollak 11-723 Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Nylon Black glass-filled nylon housing corrosion resistant Connect with Pollak 11-704 7-Way Trailer Connector Plug Optional Trailer Connector Socket Boot is also available
  • Pollak 11-723 Trailer Connector Sockets
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 7
  • Voltage Rating: 6-28VDC
  • Current Rating: 40A
  • Material: Nylon
  • Black glass-filled nylon housing corrosion resistant
  • Connect with Pollak 11-704 7-Way Trailer Connector Plug
  • Optional Trailer Connector Socket Boot is also available
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37672
Product Name Pollak 11-723 7-Way Trailer Connector Socket, Heavy-Duty Nylon
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details