Pollak Engineered Products Pollak 11-721E 7-Way Trailer Connector Socket, Wire Insertion Style, Die-Cast Casing 11-721 E

Description
Pollak 11-721E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Metal Split-pin connections Die-cast material Dust and water resistant Floating pins for ease of alignment and maximum contact Optimum slant mount and drain slot rid housing interior of accumulated moisture Ground terminal pin #1 will accept 14-8 Ga wire Self-grounded to terminal #1 All other terminals accept 16-10 Ga. Recommended mounting hole is 2" diameter Connect to 7-way trailer connector plugs Interchangeable with competitive makes
Request a Quote
Description
Pollak 11-721E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Metal Split-pin connections Die-cast material Dust and water resistant Floating pins for ease of alignment and maximum contact Optimum slant mount and drain slot rid housing interior of accumulated moisture Ground terminal pin #1 will accept 14-8 Ga wire Self-grounded to terminal #1 All other terminals accept 16-10 Ga. Recommended mounting hole is 2" diameter Connect to 7-way trailer connector plugs Interchangeable with competitive makes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-721E 7-Way Trailer Connector Socket, Wire Insertion Style, Die-Cast Casing - 37668 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-721E 7-Way Trailer Connector Socket, Wire Insertion Style, Die-Cast Casing
37668
Pollak 11-721E 7-Way Trailer Connector Socket, Wire Insertion Style, Die-Cast Casing 37668
Pollak 11-721E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Metal Split-pin connections Die-cast material Dust and water resistant Floating pins for ease of alignment and maximum contact Optimum slant mount and drain slot rid housing interior of accumulated moisture Ground terminal pin #1 will accept 14-8 Ga wire Self-grounded to terminal #1 All other terminals accept 16-10 Ga. Recommended mounting hole is 2" diameter Connect to 7-way trailer connector plugs Interchangeable with competitive makes
  • Pollak 11-721E Trailer Connector Sockets
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 7
  • Voltage Rating: 6-28VDC
  • Current Rating: 40A
  • Material: Metal
  • Split-pin connections
  • Die-cast material
  • Dust and water resistant
  • Floating pins for ease of alignment and maximum contact
  • Optimum slant mount and drain slot rid housing interior of accumulated moisture
  • Ground terminal pin #1 will accept 14-8 Ga wire
  • Self-grounded to terminal #1
  • All other terminals accept 16-10 Ga.
  • Recommended mounting hole is 2" diameter
  • Connect to 7-way trailer connector plugs
  • Interchangeable with competitive makes
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37668
Product Name Pollak 11-721E 7-Way Trailer Connector Socket, Wire Insertion Style, Die-Cast Casing
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details